Weidmuller Tb, Wire To Board, 2Pos, 6Awg; Pitch Spacing Weidmuller 1934140000

Description
TB, WIRE TO BOARD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 6Awg; Pitch Spacing Weidmuller - 55AC5238 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 6Awg; Pitch Spacing Weidmuller
55AC5238
Tb, Wire To Board, 2Pos, 6Awg; Pitch Spacing Weidmuller 55AC5238
TB, WIRE TO BOARD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5238
Product Name Tb, Wire To Board, 2Pos, 6Awg; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details