Weidmuller Zdu 2.5N/3An Weidmuller 1933720000

Description
ZDU 2.5N/3AN
Description
ZDU 2.5N/3AN

Suppliers

Company
Product
Description
Supplier Links
Zdu 2.5N/3An Weidmuller - 55M2021 - Newark, An Avnet Company
Chicago, IL, United States
Zdu 2.5N/3An Weidmuller
55M2021
Zdu 2.5N/3An Weidmuller 55M2021
ZDU 2.5N/3AN

ZDU 2.5N/3AN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M2021
Product Name Zdu 2.5N/3An Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers