TERMINAL BLOCK, HEADER, 3POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:57A; Rated Voltage:1kV; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 61AC8983 |
| Product Name | Terminal Block, Header, 3Pos, Tht; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |