Weidmuller Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1930420000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SV Package: Bulk Product Status: Active Type: Header, Blade Pins Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SV Package: Bulk Product Status: Active Type: Header, Blade Pins Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate SV Package: Bulk Product Status: Active Type: Header, Blade Pins Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Header Orientation: 90°, Right Angle

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: Omnimate SV
Package: Bulk
Product Status: Active
Type: Header, Blade Pins
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Header Orientation: 90°, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - B5743-234-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details