Weidmuller Terminal Block, Header, 9Pos, Tht; Gender Weidmuller 1930340000

Description
TERMINAL BLOCK, HEADER, 9POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, Tht; Gender Weidmuller - 61AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Tht; Gender Weidmuller
61AC8979
Terminal Block, Header, 9Pos, Tht; Gender Weidmuller 61AC8979
TERMINAL BLOCK, HEADER, 9POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, THT; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Ways; Rated Current:41A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8979
Product Name Terminal Block, Header, 9Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - 102399-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10157625-0311J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details