Weidmuller Terminal Block, Pluggable, 6Pos, 8Awg; Pitch Spacing Weidmuller 1929970000

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8966 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 8Awg; Pitch Spacing Weidmuller
61AC8966
Terminal Block, Pluggable, 6Pos, 8Awg; Pitch Spacing Weidmuller 61AC8966
TERMINAL BLOCK, PLUGGABLE, 6POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8966
Product Name Terminal Block, Pluggable, 6Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers