BlockMaster Electronics, Inc. Eurostyle Terminal Strips PA12HDS-XXP

Description
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are available (contact factory).
Request a Quote
Description
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are available (contact factory).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PA12HDS is a dual row European style terminal strip with a 12 mm centerline spacing, rated for 35 A at 600 V, accepting wire ranges from 10 to 16 AWG (2.5 to 6 mm²). It features a natural white thermoplastic housing (UL94V-2), nickel-plated brass terminals, and zinc-plated steel screws with captive design. The wire hole size is 4.2 mm, mounting holes are 3.8 mm, and overall dimensions for 12 poles are 139.5 mm in length, 19.5 mm in height, and 23.8 mm in width. Wire guards, color options, and custom legends are available. Operating temperature ranges from -40°C to +105°C with a withstand voltage of 2200 V.

Datasheet Summary
Powered by GS/AI

The PA12HDS is a dual row European style terminal strip with a 12 mm centerline spacing, rated for 35 A at 600 V, accepting wire ranges from 10 to 16 AWG (2.5 to 6 mm²). It features a natural white thermoplastic housing (UL94V-2), nickel-plated brass terminals, and zinc-plated steel screws with captive design. The wire hole size is 4.2 mm, mounting holes are 3.8 mm, and overall dimensions for 12 poles are 139.5 mm in length, 19.5 mm in height, and 23.8 mm in width. Wire guards, color options, and custom legends are available. Operating temperature ranges from -40°C to +105°C with a withstand voltage of 2200 V.

Suppliers

Company
Product
Description
Supplier Links
Eurostyle Terminal Strips - PA12HDS-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Eurostyle Terminal Strips
PA12HDS-XXP
Eurostyle Terminal Strips PA12HDS-XXP
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are available (contact factory).

BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-41A; elevator clamps; and wire protector products. Custom legends are available (contact factory).

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number PA12HDS-XXP
Product Name Eurostyle Terminal Strips
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - PSMXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Single Row and Tri-Barrier Blocks - HB-958-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details