Weidmuller Pluggable Terminal Blocks 1929950000

Description
Weidmüller 1929950000
Request a Quote Datasheet
Description
Weidmüller 1929950000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767767
Pluggable Terminal Blocks 1767767
Weidmüller 1929950000

Weidmüller 1929950000

Supplier's Site
Pluggable Terminal Blocks - 1767722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767722
Pluggable Terminal Blocks 1767722
Weidmüller 1929950000

Weidmüller 1929950000

Supplier's Site
Terminal Block, Pluggable, 4Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 8Awg; Pitch Spacing Weidmuller
61AC8964
Terminal Block, Pluggable, 4Pos, 8Awg; Pitch Spacing Weidmuller 61AC8964
TERMINAL BLOCK, PLUGGABLE, 4POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:57A; Rated Voltage:1kV; Product Range:OMNIMATE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767767 1767722 61AC8964
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 4Pos, 8Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details