Weidmuller Circular Cable Assemblies 1926690700

Description
SAIL-M12G-5S7.0U
Request a Quote Datasheet
Description
SAIL-M12G-5S7.0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1926690700-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1926690700-ND
Circular Cable Assemblies 281-1926690700-ND
SAIL-M12G-5S7.0U

SAIL-M12G-5S7.0U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1926690700-ND
Product Name Circular Cable Assemblies
Cable Length 23 ft (70.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details