Weidmuller Sail-M12Gm12W-3L5.0V Rohs Compliant Weidmuller 1925410500

Description
SAIL-M12GM12W-3L5.0V ROHS COMPLIANT: YES
Description
SAIL-M12GM12W-3L5.0V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SAIL-M12GM12W-3L5.0V is a sensor/actuator cable designed for reliable data and power transmission in various applications. It features a 3-pole configuration with a length of 5 meters, utilizing a straight M12 plug and a 90° socket connection. The cable is constructed with PVC insulation and has a black sheath, making it suitable for environments with humidity, dust, and temperature variations. It operates within a temperature range of -5 °C to 80 °C and is rated for a maximum voltage of 24 V and a current of 4 A. The product is ROHS compliant and offers a protection degree of IP65, IP66, IP67, and IP68 when properly connected. The cable is not shielded and has a gold-plated contact surface, ensuring good conductivity. This product is ideal for applications requiring durable and tested connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The SAIL-M12GM12W-3L5.0V is a sensor/actuator cable designed for reliable data and power transmission in various applications. It features a 3-pole configuration with a length of 5 meters, utilizing a straight M12 plug and a 90° socket connection. The cable is constructed with PVC insulation and has a black sheath, making it suitable for environments with humidity, dust, and temperature variations. It operates within a temperature range of -5 °C to 80 °C and is rated for a maximum voltage of 24 V and a current of 4 A. The product is ROHS compliant and offers a protection degree of IP65, IP66, IP67, and IP68 when properly connected. The cable is not shielded and has a gold-plated contact surface, ensuring good conductivity. This product is ideal for applications requiring durable and tested connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Sail-M12Gm12W-3L5.0V Rohs Compliant Weidmuller - 95M1429 - Newark, An Avnet Company
Chicago, IL, United States
Sail-M12Gm12W-3L5.0V Rohs Compliant Weidmuller
95M1429
Sail-M12Gm12W-3L5.0V Rohs Compliant Weidmuller 95M1429
SAIL-M12GM12W-3L5.0V ROHS COMPLIANT: YES

SAIL-M12GM12W-3L5.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M1429
Product Name Sail-M12Gm12W-3L5.0V Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details