Weidmuller Cables, Wires - Management Markers 1919080000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SF Type: Wire Marker, Slip-On Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.22" W x 0.83" L (5.7mm x 21.0mm) Legend: Blank Cable Diameter: 0.142" ~ 0.236" (3.60mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SF Type: Wire Marker, Slip-On Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.22" W x 0.83" L (5.7mm x 21.0mm) Legend: Blank Cable Diameter: 0.142" ~ 0.236" (3.60mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Markers - 1919080000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Markers
1919080000
Cables, Wires - Management Markers 1919080000
Manufacturer: Weidmüller Category: Cables, Wires - Management Markers Series: SF Type: Wire Marker, Slip-On Color: White Package: Bulk Material: Polyamide (PA), Nylon Size: 0.22" W x 0.83" L (5.7mm x 21.0mm) Legend: Blank Cable Diameter: 0.142" ~ 0.236" (3.60mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: SF
Type: Wire Marker, Slip-On
Color: White
Package: Bulk
Material: Polyamide (PA), Nylon
Size: 0.22" W x 0.83" L (5.7mm x 21.0mm)
Legend: Blank
Cable Diameter: 0.142" ~ 0.236" (3.60mm ~ 6.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 1919080000
Product Name Cables, Wires - Management Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details