Weidmuller Circular Cable Assemblies 1906520300

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-7200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-7200-ND
Circular Cable Assemblies 281-7200-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-7200-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-35SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details