Cable Assembly 16.40' (5.00m)
LEAD, M12 PLUG-FREE, SHIELDED, 5M; Connector to Connector:M12 Plug to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:UL; Cable Assembly Type:Sensor; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 281-7191-ND | 46T8736 |
| Product Name | Circular Cable Assemblies | Lead, M12 Plug-Free, Shielded, 5M; Connector To Connector Weidmuller |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) |