Keystone Electronics Corp. Turret Term Board 15233

Description
Part Number: 15233 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15233 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15233 is a glass epoxy (GEE) turret terminal board rated for 300°F (155°C), featuring 50 terminals in a single row with dimensions of 3.000 inches (76.2 mm) in length and 2.000 inches (50.8 mm) in width. It includes scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating. The board is part of a series designed for cost-efficient production, eliminating tooling charges.

Datasheet Summary
Powered by GS/AI

The 15233 is a glass epoxy (GEE) turret terminal board rated for 300°F (155°C), featuring 50 terminals in a single row with dimensions of 3.000 inches (76.2 mm) in length and 2.000 inches (50.8 mm) in width. It includes scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating. The board is part of a series designed for cost-efficient production, eliminating tooling charges.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15233 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15233
Turret Term Board 15233
Part Number: 15233 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15233

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal board, turret - 70182096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal board, turret
70182096
Terminal board, turret 70182096
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15233 70182096
Product Name Turret Term Board Terminal board, turret
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7795-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7769-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
GEE Turret Terminal Board - 15316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details