Weidmuller Terminal Blocks - Din Rail, Channel 1905060000

Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4872-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4872-ND
Terminal Blocks - Din Rail, Channel 281-4872-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8263117 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263117
DIN Rail Terminal Blocks 8263117
Weidmüller 1905060000

Weidmüller 1905060000

Supplier's Site
Terminal Block, Fuse, 4 Position, 30-10Awg; No. Of Positions Weidmuller - 21M2790 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 4 Position, 30-10Awg; No. Of Positions Weidmuller
21M2790
Terminal Block, Fuse, 4 Position, 30-10Awg; No. Of Positions Weidmuller 21M2790
TERMINAL BLOCK, FUSE, 4 POSITION, 30-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 4 POSITION, 30-10AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4872-ND 8263117 21M2790
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fuse, 4 Position, 30-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 30 AWG 10 AWG 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0L7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers