TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:27A; Rated Voltage:400V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 61AC8952 |
| Product Name | Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 400 volts |