TB, WIRE TO BRD, 2POS, 28-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 21M2112 |
| Product Name | Tb, Wire To Brd, 2Pos, 28-14Awg; Pitch Spacing Weidmuller |
| North American | 28 to 14 AWG |