Weidmuller Terminal Blocks - Wire to Board 1885670000

Description
TERM BLOCK 4POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2811-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2811-ND
Terminal Blocks - Wire to Board 281-2811-ND
TERM BLOCK 4POS 45DEG 3.5MM PCB

TERM BLOCK 4POS 45DEG 3.5MM PCB

Buy Now Datasheet
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M2091 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M2091
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M2091
TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2811-ND 21M2091
Product Name Terminal Blocks - Wire to Board Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 4
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details