BlockMaster Electronics, Inc. Pluggable Terminal Blocks CIFXX007

Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CIFXX007 is a plug connector for terminal blocks, designed for side-stackable mounting with a 7.62 mm pitch. It supports 2 to 12 poles and is rated for 300 V and 15 A, accommodating wire sections from 0.05 to 2.5 mm² (30-12 AWG). The contacts are made of tin-plated copper alloy, with nickel-plated copper alloy screws and a PA polyamide insulating housing in green. It operates from -40°C to +105°C, has a contact resistance below 15 mΩ, and an insulation resistance above 1 GΩ. The screw tightening torque is 0.5 Nm, stripping length is 7.5 mm, with a maximum insertion force of 3 N per pole and minimum withdrawal force of 1.5 N per pole. It meets UL, VDE, IMQ, and CSA approvals and mates with the CIM series.

Datasheet Summary
Powered by GS/AI

The CIFXX007 is a plug connector for terminal blocks, designed for side-stackable mounting with a 7.62 mm pitch. It supports 2 to 12 poles and is rated for 300 V and 15 A, accommodating wire sections from 0.05 to 2.5 mm² (30-12 AWG). The contacts are made of tin-plated copper alloy, with nickel-plated copper alloy screws and a PA polyamide insulating housing in green. It operates from -40°C to +105°C, has a contact resistance below 15 mΩ, and an insulation resistance above 1 GΩ. The screw tightening torque is 0.5 Nm, stripping length is 7.5 mm, with a maximum insertion force of 3 N per pole and minimum withdrawal force of 1.5 N per pole. It meets UL, VDE, IMQ, and CSA approvals and mates with the CIM series.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Pluggable Terminal Blocks
CIFXX007
Pluggable Terminal Blocks CIFXX007
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number CIFXX007
Product Name Pluggable Terminal Blocks
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Plug
# of Contacts 2 to 12
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Pluggable Terminal Blocks - CVFXX0D1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MCM010M3 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details