Weidmuller Terminal Blocks - Wire to Board 1884370000

Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2816-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2816-ND
Terminal Blocks - Wire to Board 281-2816-ND
TERM BLOCK 3POS 45DEG 5MM PCB

TERM BLOCK 3POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M1970 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M1970
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M1970
TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2816-ND 21M1970
Product Name Terminal Blocks - Wire to Board Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444302 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Specs
Mounting Options PCB
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers