Weidmuller Terminal Blocks - Wire to Board 1884340000

Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2815-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2815-ND
Terminal Blocks - Wire to Board 281-2815-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M1969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M1969
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M1969
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2815-ND 21M1969
Product Name Terminal Blocks - Wire to Board Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data