Weidmuller DIN Rail Terminal Blocks 1880410000

Description
Weidmüller 1880410000
Request a Quote Datasheet
Description
Weidmüller 1880410000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7684614 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684614
DIN Rail Terminal Blocks 7684614
Weidmüller 1880410000

Weidmüller 1880410000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4849-ND
Terminal Blocks - Din Rail, Channel 281-4849-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 21M1876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
21M1876
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 21M1876
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7684614 281-4849-ND 21M1876
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 9.10 mm (0.36 inches)
Features Diode
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-2P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers