Weidmuller Terminal Blocks - Din Rail, Channel 1880390000

Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4848-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4848-ND
Terminal Blocks - Din Rail, Channel 281-4848-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7684618 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7684618
DIN Rail Terminal Blocks 7684618
Weidmüller 1880390000

Weidmüller 1880390000

Supplier's Site
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller - 21M1875 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
21M1875
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller 21M1875
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4848-ND 7684618 21M1875
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 30 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Fuse terminal block - 2002-1814/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers