POWER DISTRIBUTION BLOCK, DIN RAIL, 14-2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 36K2366 |
| Product Name | Power Distribution Block, Din Rail, 14-2/0 Awg; Rated Current Weidmuller |
| Voltage | 600V |