Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1877040000

Description
Win Source Part Number: 1314913-1877040000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Under Board Termination Style: Solder Current - IEC: 27.5A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314913-1877040000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Under Board Termination Style: Solder Current - IEC: 27.5A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1314913-1877040000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1314913-1877040000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1314913-1877040000
Win Source Part Number: 1314913-1877040000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: 90°, Right Angle, Under Board Termination Style: Solder Current - IEC: 27.5A Voltage - IEC: 400 V Current - UL: 18.5 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.433" (11.00mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller Product Status: Obsolete

Win Source Part Number: 1314913-1877040000
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle, Under Board
Termination Style: Solder
Current - IEC: 27.5A
Voltage - IEC: 400 V
Current - UL: 18.5 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.433" (11.00mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.059" (1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1314913-1877040000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details