Weidmuller Rectangular Insert, Receptacle, 16+Pe, Crimp; Product Range Weidmuller 1873560000

Description
RECTANGULAR INSERT, RECEPTACLE, 16+PE, CRIMP; Product Range:HE Series; No. of Contacts:17Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 16+PE, CRIMP; Product Range:HE Series; No. of Contacts:17Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 16+Pe, Crimp; Product Range Weidmuller - 21M1725 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 16+Pe, Crimp; Product Range Weidmuller
21M1725
Rectangular Insert, Receptacle, 16+Pe, Crimp; Product Range Weidmuller 21M1725
RECTANGULAR INSERT, RECEPTACLE, 16+PE, CRIMP; Product Range:HE Series; No. of Contacts:17Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 16+PE, CRIMP; Product Range:HE Series; No. of Contacts:17Contacts; Rectangular Shell Size:E16; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1725
Product Name Rectangular Insert, Receptacle, 16+Pe, Crimp; Product Range Weidmuller
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 606539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details