Weidmuller Heavy Duty Insert, Receptacle, 10 Pos; Product Range Weidmuller 1873540000

Description
HEAVY DUTY INSERT, RECEPTACLE, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 10 Pos; Product Range Weidmuller - 21M1723 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 10 Pos; Product Range Weidmuller
21M1723
Heavy Duty Insert, Receptacle, 10 Pos; Product Range Weidmuller 21M1723
HEAVY DUTY INSERT, RECEPTACLE, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 10 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1723
Product Name Heavy Duty Insert, Receptacle, 10 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Glv. Steel Wing Nut, 1.44
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
100pcs M18x1.5 Breather Plug For Machine Equipment - MIV-18B - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material PA6
NPT Thread 1 1/2" NPT; M18x1.5
View Details