Weidmuller Heavy Duty Insert, Receptacle, 6 Pos; Product Range Weidmuller 1873520000

Description
HEAVY DUTY INSERT, RECEPTACLE, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:24A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 6 Pos; Product Range Weidmuller - 21M1721 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 6 Pos; Product Range Weidmuller
21M1721
Heavy Duty Insert, Receptacle, 6 Pos; Product Range Weidmuller 21M1721
HEAVY DUTY INSERT, RECEPTACLE, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:24A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1721
Product Name Heavy Duty Insert, Receptacle, 6 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BSP / Metric Screwed Converters, Male 32BSP Female 25mm - MIV-NR - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details
Cable Gland Plugs - 2826950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread M16
View Details
High Temperature Vinyl Insertion Plugs - MCP9253T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details