Weidmuller
Pluggable Terminal Blocks
1863670000
Description
Weidmüller 1863670000
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Weidmüller 1863670000
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
7394248 |
|
Product Name
|
Pluggable Terminal Blocks |
|
Mounting Options
|
Through hole
|
|
Termination Options
|
Solder
|
|
Features
|
Terminal Plug
|
|
Approvals
|
RoHS Compliant
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
60 amps
View Details
Termination Options
Spring Clamp
North American
12 to 22 AWG
International
0.25 to 4.00 mm2
View Details