Weidmuller Terminal Block, Header, 6Pos, Th; Gender Weidmuller 1863300000

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Header, 6Pos, Th (part number 55AC5222) features a 3.81 mm pitch and is designed for through-hole vertical mounting. It has six positions and is rated for a current of 17.5 A at a voltage of 320 V. The terminal block is constructed with a solder flange for secure PCB attachment and is compatible with standard connector layouts, allowing for easy labeling. The solder pin length is 3.2 mm, and the product is made from high-temperature-resistant materials, suitable for operating temperatures ranging from -50 °C to 120 °C. It is RoHS compliant and has a touch-safe design according to DIN VDE standards. The product is packaged in boxes containing 50 pieces.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Header, 6Pos, Th (part number 55AC5222) features a 3.81 mm pitch and is designed for through-hole vertical mounting. It has six positions and is rated for a current of 17.5 A at a voltage of 320 V. The terminal block is constructed with a solder flange for secure PCB attachment and is compatible with standard connector layouts, allowing for easy labeling. The solder pin length is 3.2 mm, and the product is made from high-temperature-resistant materials, suitable for operating temperatures ranging from -50 °C to 120 °C. It is RoHS compliant and has a touch-safe design according to DIN VDE standards. The product is packaged in boxes containing 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Weidmuller - 55AC5222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Weidmuller
55AC5222
Terminal Block, Header, 6Pos, Th; Gender Weidmuller 55AC5222
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5222
Product Name Terminal Block, Header, 6Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
3+3 Pos. Female DIL Cable Housing, for Latches - G125-2040696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details