Weidmuller Terminal Block Header, 10 Poles, 3.81Mm Pitch; Gender Weidmuller 1862550000

Description
TERMINAL BLOCK HEADER, 10 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 10 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 10 Poles, 3.81Mm Pitch; Gender Weidmuller - 05P3592 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 10 Poles, 3.81Mm Pitch; Gender Weidmuller
05P3592
Terminal Block Header, 10 Poles, 3.81Mm Pitch; Gender Weidmuller 05P3592
TERMINAL BLOCK HEADER, 10 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 10 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05P3592
Product Name Terminal Block Header, 10 Poles, 3.81Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-104-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details