Weidmuller Terminal Block Header, 8 Poles, 3.81Mm Pitch; Gender Weidmuller 1862530000

Description
TERMINAL BLOCK HEADER, 8 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 8 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 8 Poles, 3.81Mm Pitch; Gender Weidmuller - 05P3591 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 8 Poles, 3.81Mm Pitch; Gender Weidmuller
05P3591
Terminal Block Header, 8 Poles, 3.81Mm Pitch; Gender Weidmuller 05P3591
TERMINAL BLOCK HEADER, 8 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 8 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05P3591
Product Name Terminal Block Header, 8 Poles, 3.81Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-226-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2993 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details