Weidmuller Terminal Block Header, 4 Poles, 3.81Mm Pitch; Gender Weidmuller 1862490000

Description
TERMINAL BLOCK HEADER, 4 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 4 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 4 Poles, 3.81Mm Pitch; Gender Weidmuller - 91R2134 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 4 Poles, 3.81Mm Pitch; Gender Weidmuller
91R2134
Terminal Block Header, 4 Poles, 3.81Mm Pitch; Gender Weidmuller 91R2134
TERMINAL BLOCK HEADER, 4 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 4 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91R2134
Product Name Terminal Block Header, 4 Poles, 3.81Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102095-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details