Weidmuller Terminal Block Header, 2 Poles, 3.81Mm Pitch; Gender Weidmuller 1862460000

Description
TERMINAL BLOCK HEADER, 2 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 2 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 2 Poles, 3.81Mm Pitch; Gender Weidmuller - 91R2133 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 2 Poles, 3.81Mm Pitch; Gender Weidmuller
91R2133
Terminal Block Header, 2 Poles, 3.81Mm Pitch; Gender Weidmuller 91R2133
TERMINAL BLOCK HEADER, 2 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 2 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91R2133
Product Name Terminal Block Header, 2 Poles, 3.81Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details