Weidmuller Heavy Duty Insert, Receptacle, 4 Pos; Product Range Weidmuller 1861920000

Description
HEAVY DUTY INSERT, RECEPTACLE, 4 POS; Product Range:ConCept Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 4 POS; Product Range:ConCept Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 4 Pos; Product Range Weidmuller - 21M1668 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 4 Pos; Product Range Weidmuller
21M1668
Heavy Duty Insert, Receptacle, 4 Pos; Product Range Weidmuller 21M1668
HEAVY DUTY INSERT, RECEPTACLE, 4 POS; Product Range:ConCept Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 4 POS; Product Range:ConCept Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 21M1668
Product Name Heavy Duty Insert, Receptacle, 4 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Rubber fit in vent plug - MIV-RBFV - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material TPE
NPT Thread 12.9x6.9
View Details
Cable Gland Plugs - 2691874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5 mm
View Details
Low Bleed High Temperatre Septa - 75833 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3740 inch (? to 9.5 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details