Weidmuller Cables, Wires Fiber Optic Cables - 1861160000 1861160000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229799-1861160000 Voltage Rating: 250 V Current Rating: 4 A Approvals: cURus Material: PVC Number of Poles: 4 Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229799-1861160000 Voltage Rating: 250 V Current Rating: 4 A Approvals: cURus Material: PVC Number of Poles: 4 Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1861160000 - 1861160000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1861160000
1861160000
Cables, Wires Fiber Optic Cables - 1861160000 1861160000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229799-1861160000 Voltage Rating: 250 V Current Rating: 4 A Approvals: cURus Material: PVC Number of Poles: 4 Cable Length: 500 mm Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229799-1861160000
Voltage Rating: 250 V
Current Rating: 4 A
Approvals: cURus
Material: PVC
Number of Poles: 4
Cable Length: 500 mm
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1861160000
Product Name Cables, Wires Fiber Optic Cables - 1861160000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details