Weidmuller Terminal Block, R/a Header, 8Pos, 5.08Mm; Gender Weidmuller 1846270000

Description
TERMINAL BLOCK, R/A HEADER, 8POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 8POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 8Pos, 5.08Mm; Gender Weidmuller - 21M1349 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 8Pos, 5.08Mm; Gender Weidmuller
21M1349
Terminal Block, R/a Header, 8Pos, 5.08Mm; Gender Weidmuller 21M1349
TERMINAL BLOCK, R/A HEADER, 8POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 8POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:21.5A; Rated Voltage:400V; Block Orientation:Screw Clamp Right Angle; Product Range:Omnimate Signal SLS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1349
Product Name Terminal Block, R/a Header, 8Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Headers & Wire Housings - B5740-220-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details