Weidmuller Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller 1845240000

Description
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7252 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
72Y7252
Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller 72Y7252
TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7252
Product Name Terminal Block, Wire To Brd, 6Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details