Weidmuller Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 1845080000

Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
72Y7246
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 72Y7246
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7246
Product Name Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.058 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers