Weidmuller Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller 1842360000

Description
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller - 21M1096 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller
21M1096
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller 21M1096
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1096
Product Name Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9643400 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details