Weidmuller Terminal Block Header, 10 Pole, 3.5Mm Pitch; Gender Weidmuller 1841710000

Description
TERMINAL BLOCK HEADER, 10 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 10 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 10 Pole, 3.5Mm Pitch; Gender Weidmuller - 21M1037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 10 Pole, 3.5Mm Pitch; Gender Weidmuller
21M1037
Terminal Block Header, 10 Pole, 3.5Mm Pitch; Gender Weidmuller 21M1037
TERMINAL BLOCK HEADER, 10 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 10 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1037
Product Name Terminal Block Header, 10 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Conn, Header, 5Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9753 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details