Weidmuller Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller 1841670000

Description
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller - 21M1033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller
21M1033
Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller 21M1033
TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 6 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1033
Product Name Terminal Block Header, 6 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102691-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details