Weidmuller Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller 1841630000

Description
TERM BLOCK HEADER, 2 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes
Description
TERM BLOCK HEADER, 2 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller - 21M1030 - Newark, An Avnet Company
Chicago, IL, United States
Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller
21M1030
Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller 21M1030
TERM BLOCK HEADER, 2 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

TERM BLOCK HEADER, 2 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1030
Product Name Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FS10605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details