Weidmuller Terminal Block, R/a Header, 7Pos, 5.08Mm; Gender Weidmuller 1838730000

Description
TERMINAL BLOCK, R/A HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, 5.08Mm; Gender Weidmuller - 21M0138 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, 5.08Mm; Gender Weidmuller
21M0138
Terminal Block, R/a Header, 7Pos, 5.08Mm; Gender Weidmuller 21M0138
TERMINAL BLOCK, R/A HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0138
Product Name Terminal Block, R/a Header, 7Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details