Amphenol Communications Solutions Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 89006-116LF

Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8964
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8964
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI METRAL 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8964
Product Name Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PTFE Insulated Terminal Pin - 11074 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Headers & Wire Housings - G125-MH21205L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details