Weidmuller Terminal Block, Header, 3Pos, Th; Gender Weidmuller 1838450000

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:19A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:19A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Weidmuller - 72Y7208 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Weidmuller
72Y7208
Terminal Block, Header, 3Pos, Th; Gender Weidmuller 72Y7208
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:19A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Ways; Rated Current:19A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7208
Product Name Terminal Block, Header, 3Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
PTFE Insulated Terminal Pin - 11069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details