Weidmuller Terminal Blocks - Din Rail, Channel 1831280000

Description
CONN TERM BLK DISCONN 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3689-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3689-ND
Terminal Blocks - Din Rail, Channel 281-3689-ND
CONN TERM BLK DISCONN 12-30AWG

CONN TERM BLK DISCONN 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2260046 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2260046
DIN Rail Terminal Blocks 2260046
Weidmüller 1831280000

Weidmüller 1831280000

Supplier's Site
Terminal Blocks Unreviewed - 1831280000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
1831280000
Terminal Blocks Unreviewed 1831280000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 21M0771 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller
21M0771
Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller 21M0771
TERMINAL BLOCK, FUSE, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3689-ND 2260046 1831280000 21M0771
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blocks Unreviewed Terminal Block, Fuse, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data