Weidmuller Sensor Interface Junction Blocks 1828640000

Description
SENSOR DISTRIBUTOR
Request a Quote Datasheet
Description
SENSOR DISTRIBUTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1828640000-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1828640000-ND
Sensor Interface Junction Blocks 1828640000-ND
SENSOR DISTRIBUTOR

SENSOR DISTRIBUTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1828640000-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details