Weidmuller Bushings, Grommets 1827890000

Description
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1827890000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1827890000-ND
Bushings, Grommets 1827890000-ND
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1827890000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details