Weidmuller Bushings, Grommets 1827870000

Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1827870000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1827870000-ND
Bushings, Grommets 1827870000-ND
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"

"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1827870000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details